The LM119J-QMLV is a high speed dual comparator in a 14-lead ceramic DIP package, operating over a temperature range of -55°C to 125°C. It features two independent comparators with an 80 ns typical response time at ±15 V, and operates from a single 5 V supply up to ±15 V. The device has a maximum input current of 1 μA over temperature and can source or sink up to 25 mA at the output. It is radiation-ensured with a total dose tolerance of 100 krad(Si) and is ELDRS-free at this dose. Thermal resistance is 94°C/W in still air and 52°C/W with 500 LFM airflow. The output stage is compatible with RTL, DTL, and TTL logic families.
High Speed Dual Comparator 14-CDIP -55 to 125
Comparator General Purpose Open-Collector, DTL, RTL, TTL 14-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM119J-QMLV | LM119J-QMLV |
| Product Name | LM119QML-SP High Speed Dual Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 4 millivolts | 4 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |