Texas Instruments INA197 Voltage Output High-Side Measurement Current Shunt Monitor INA197AIDBVR

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA197 Voltage Output High-Side Measurement Current Shunt Monitor - INA197AIDBVR - Texas Instruments
Dallas, TX, United States
INA197 Voltage Output High-Side Measurement Current Shunt Monitor
INA197AIDBVR
INA197 Voltage Output High-Side Measurement Current Shunt Monitor INA197AIDBVR
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sense Amplifier, 300Khz, Sot-23; No. Of Amplifiers Texas Instruments - 28AH2626 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 300Khz, Sot-23; No. Of Amplifiers Texas Instruments
28AH2626
Current Sense Amplifier, 300Khz, Sot-23; No. Of Amplifiers Texas Instruments 28AH2626
CURRENT SENSE AMPLIFIER, 300KHZ, SOT-23; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:300kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 300KHZ, SOT-23; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:300kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA197AIDBVR 28AH2626
Product Name INA197 Voltage Output High-Side Measurement Current Shunt Monitor Current Sense Amplifier, 300Khz, Sot-23; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products