Texas Instruments INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A3DCKT

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199A3DCKT - Texas Instruments
Dallas, TX, United States
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199A3DCKT
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A3DCKT
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41416-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41416-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41416-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41416-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41416-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41416-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41416-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41416-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41416-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1125976-INA199A3DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1125976-INA199A3DCKT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1125976-INA199A3DCKT
Win Source Part Number: 1125976-INA199A3DCKT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: -0.3V ~ 26V Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA199A3DCKT-ND,2156 -INA199A3DCKT,296-41 416-6,296-41416-1,29 6-41416-2,TEXTISINA1 99A3DCKT Base Product Number: INA199A3

Win Source Part Number: 1125976-INA199A3DCKT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: -0.3V ~ 26V
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: INA199A3DCKT-ND,2156-INA199A3DCKT,296-41416-6,296-41416-1,296-41416-2,TEXTISINA199A3DCKT
Base Product Number: INA199A3

Buy Now Datasheet
Current Sensing Amplifiers - 2687494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2687494
Current Sensing Amplifiers 2687494
Current Sense Amplifiers, INA199A3DCKT

Current Sense Amplifiers, INA199A3DCKT

Supplier's Site
Current Sensing Amplifiers - 2687494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2687494P
Current Sensing Amplifiers 2687494P
Current Sense Amplifiers, INA199A3DCKT

Current Sense Amplifiers, INA199A3DCKT

Supplier's Site
Current Sensing Amplifiers - 2687493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2687493
Current Sensing Amplifiers 2687493
Current Sense Amplifiers, INA199A3DCKT

Current Sense Amplifiers, INA199A3DCKT

Supplier's Site
IC OPAMP CURR SENSE 14KHZ SC70-6 - 815-INA199A3DCKT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CURR SENSE 14KHZ SC70-6
815-INA199A3DCKT
IC OPAMP CURR SENSE 14KHZ SC70-6 815-INA199A3DCKT
IC OPAMP CURR SENSE 14KHZ SC70-6

IC OPAMP CURR SENSE 14KHZ SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199A3DCKT
Current Sense Amplifiers INA199A3DCKT
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number INA199A3DCKT 296-41416-6-ND 1125976-INA199A3DCKT 2687494 815-INA199A3DCKT INA199A3DCKT
Product Name INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Sensing Amplifiers IC OPAMP CURR SENSE 14KHZ SC70-6 Current Sense Amplifiers
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data