Texas Instruments INA195 Voltage Output High-Side Measurement Current Shunt Monitor INA195AIDBVR

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA195 Voltage Output High-Side Measurement Current Shunt Monitor - INA195AIDBVR - Texas Instruments
Dallas, TX, United States
INA195 Voltage Output High-Side Measurement Current Shunt Monitor
INA195AIDBVR
INA195 Voltage Output High-Side Measurement Current Shunt Monitor INA195AIDBVR
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sense Amplifier, 200Khz, Sot23-5; No. Of Amplifiers Texas Instruments - 53AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 200Khz, Sot23-5; No. Of Amplifiers Texas Instruments
53AH6997
Current Sense Amplifier, 200Khz, Sot23-5; No. Of Amplifiers Texas Instruments 53AH6997
CURRENT SENSE AMPLIFIER, 200KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 200KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:200kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA195AIDBVR 53AH6997
Product Name INA195 Voltage Output High-Side Measurement Current Shunt Monitor Current Sense Amplifier, 200Khz, Sot23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM139A Quad Differential Comparator - 5962-87739012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC,SOIC
View Details
LM111QML-SP Voltage Comparator - 5962L0052401VGA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers