Texas Instruments INA193 Voltage Output High-Side Measurement Current Shunt Monitor INA193AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA193 Voltage Output High-Side Measurement Current Shunt Monitor - INA193AIDBVT - Texas Instruments
Dallas, TX, United States
INA193 Voltage Output High-Side Measurement Current Shunt Monitor
INA193AIDBVT
INA193 Voltage Output High-Side Measurement Current Shunt Monitor INA193AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 1977173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977173
Current Sensing Amplifiers 1977173
INA193AIDBVT, Current Sensing Amplifiers

INA193AIDBVT, Current Sensing Amplifiers

Supplier's Site
Current Sensing Amplifiers - 1977172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977172
Current Sensing Amplifiers 1977172
INA193AIDBVT, Current Sensing Amplifiers

INA193AIDBVT, Current Sensing Amplifiers

Supplier's Site
Current Sensing Amplifiers - 1977173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977173P
Current Sensing Amplifiers 1977173P
INA193AIDBVT, Current Sensing Amplifiers

INA193AIDBVT, Current Sensing Amplifiers

Supplier's Site
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments - 52AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments
52AH7136
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments 52AH7136
IC, CURRENT SHUNT MON, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

IC, CURRENT SHUNT MON, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

Supplier's Site
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments - 33AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments
33AH3962
Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments 33AH3962
IC, CURRENT SHUNT MON, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

IC, CURRENT SHUNT MON, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA193AIDBVT 1977173 1977173P 52AH7136
Product Name INA193 Voltage Output High-Side Measurement Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Ic, Current Shunt Mon, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 54LS85FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type 16-CFlatpack
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details