Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B4QDBVRQ1 INA180B4QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 921178-INA180B4QDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: INA180 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA180B4QDBVRQ1C T, 296-INA180B4QDBVRQ1T R, 296-INA180B4QDBVRQ1D KR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921178-INA180B4QDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: INA180 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA180B4QDBVRQ1C T, 296-INA180B4QDBVRQ1T R, 296-INA180B4QDBVRQ1D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B4QDBVRQ1 - 921178-INA180B4QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B4QDBVRQ1
921178-INA180B4QDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B4QDBVRQ1 921178-INA180B4QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921178-INA180B4QDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: INA180 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA180B4QDBVRQ1C T, 296-INA180B4QDBVRQ1T R, 296-INA180B4QDBVRQ1D KR

Manufacturer: Texas Instruments
Win Source Part Number: 921178-INA180B4QDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA180
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA180B4QDBVRQ1CT, 296-INA180B4QDBVRQ1TR, 296-INA180B4QDBVRQ1DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921178-INA180B4QDBVRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B4QDBVRQ1
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensor ICs - 2584097 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-SSO-2-4
Current 0.0070 amps
Approvals / Certifications RoHS
View Details
Current Transducers - ACS752SCA-050 - 1135514-ACS752SCA-050 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
Current 50 amps
View Details
2 suppliers