High-Side Measurement Current Shunt Monitor, Current Output 8-VSSOP -40 to 85
CURRENT SHUNT MONITOR, 400KHZ, MSOP8; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Bandwidth:400kHz RoHS Compliant: Yes
CURRENT SHUNT MONITOR, 400KHZ, MSOP8; NO; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA170EA/2K5 | 74C9832 |
| Product Name | INA170 High-Side Measurement Current Shunt Monitor, Current Output | Current Shunt Monitor, 400Khz, Msop8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS |