Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4066BT,652

Description
Win Source Part Number: 1370848-HEF4066BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: HEF4066 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NO On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 90MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370848-HEF4066BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: HEF4066 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NO On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 90MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370848-HEF4066BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370848-HEF4066BT,652
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370848-HEF4066BT,652
Win Source Part Number: 1370848-HEF4066BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: HEF4066 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NO On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 90MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz

Win Source Part Number: 1370848-HEF4066BT,652
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tube
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: HEF4066
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPST - NO
On-State Resistance (Max): 155Ohm
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 15V
-3db Bandwidth: 90MHz
Channel Capacitance (CS(off), CD(off)): 7.5pF
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -50dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4066BT,652
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4066BT,652
IC SWITCH SPST-NOX4 155OHM 14SO

IC SWITCH SPST-NOX4 155OHM 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370848-HEF4066BT,652 HEF4066BT,652
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32261CFB20SL1KIT - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details