Infineon Technologies AG Interface Transceiver IC AN983BL

Description
IC PCI TO ETHERNET LAN 128-FQFP Product overview: AN983BL from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PCI TO ETHERNET LAN 128-FQFP Product overview: AN983BL from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-AN983BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-AN983BL
Interface Transceiver IC 753-AN983BL
IC PCI TO ETHERNET LAN 128-FQFP Product overview: AN983BL from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983BL can be used for catalog matching and distributor lookup.

IC PCI TO ETHERNET LAN 128-FQFP Product overview: AN983BL from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN983BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AN983BL
052209-AN983BL
Interface - Interface - Controllers - AN983BL 052209-AN983BL
Manufacturer: Infineon Technologies Win Source Part Number: 052209-AN983BL Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: PG-PQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 052209-AN983BL
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: PG-PQFP-128
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-AN983BL 052209-AN983BL
Product Name Interface Transceiver IC Interface - Interface - Controllers - AN983BL
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details