Humidity, Temperature Sensor I²C Output
Humidity, Temperature Sensor I²C Output
Humidity, Temperature Sensor I²C Output
SENSOR MULT HUMIDITY/TEMP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 296-HDC2021DEBRTR-ND | HDC2021DEBR | HDC2021DEBR |
| Product Name | Humidity, Moisture Sensors | Multifunction | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 20 to 80 % | 20 to 80 % | 20 to 80 % |
| Relative Humidity Accuracy | 3 % |