Rochester Electronics Logic - Latches 74HCT573D/C4118

Description
BUS DRIVER, HCT SERIES, 8-BIT
Datasheet
Description
BUS DRIVER, HCT SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HCT573D/C4118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT573D/C4118
Logic - Latches 74HCT573D/C4118
BUS DRIVER, HCT SERIES, 8-BIT

BUS DRIVER, HCT SERIES, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HCT573D/C4118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373ATPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers