Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers FCT162827ATPVCTG4

Description
IC BUF NON-INVERT 5.5V 56SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - FCT162827ATPVCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
FCT162827ATPVCTG4
Logic - Buffers, Drivers, Receivers, Transceivers FCT162827ATPVCTG4
IC BUF NON-INVERT 5.5V 56SSOP

IC BUF NON-INVERT 5.5V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number FCT162827ATPVCTG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32R1615DR-8PT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI32177-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details