The KBM9240300 is a 4×4 Butler matrix designed for beamforming in phased array antennas operating from 24 to 30 GHz. It features 2.4 mm female connectors, insertion loss under 11 dB, amplitude imbalance of ±1.3 dB maximum, phase imbalance of ±15 degrees maximum, isolation of at least 12 dB, and maximum VSWR of 1.9:1 on any port. The unit measures 3.68 inches in length, 2.80 inches in width, and 0.81 inches in height.
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.
KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9240300, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.
KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 24.0 to 30.0 GHz this Butler Matrix provides ±1.3 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 11 dB with Maximum Input and Output VSWR of 1.9:1 dB and Isolation of 12 dB. Average Power rating is 20 watts.
Model KBM9240300 Butler Matrix is a compact package measuring just 3.68 inches (L) x 2.80 inches (W) x 0.81 inches (H), and comes with standard 2.4mm coaxial female connectors.
| KRYTAR, Inc. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | KBM9240300 |
| Product Name | Butler Matrix KBM9240300 |
| Device Type | Beamformers |