Integrated Device Technology Latches 74FCT162373ZATPV

Description
Channel IC
Description
Channel IC

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT162373ZATPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ZATPV
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ZATPV
FAST CMOS 16 BIT TRANSPARENT LA

FAST CMOS 16 BIT TRANSPARENT LA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT162373ZATPV 74FCT162373ZATPV
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74ABT573CMTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 5962-9222801MKA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details