Texas Instruments Logic - Logic - Gates and Inverters - FCT162244CTPVCTG4 FCT162244CTPVCTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058694-FCT162244CTP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Quiescent Current: 5 µA Propagation Delay: 4.1 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058694-FCT162244CTP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Quiescent Current: 5 µA Propagation Delay: 4.1 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - FCT162244CTPVCTG4 - 1058694-FCT162244CTPVCTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - FCT162244CTPVCTG4
1058694-FCT162244CTPVCTG4
Logic - Logic - Gates and Inverters - FCT162244CTPVCTG4 1058694-FCT162244CTPVCTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058694-FCT162244CTP VCTG4 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Quiescent Current: 5 µA Propagation Delay: 4.1 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058694-FCT162244CTPVCTG4
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 4
Number of Bits per Element: 4
Number of Pins: 48
High Level Output Current: 24 mA
Low Level Output Current: 24 mA
Quiescent Current: 5 µA
Propagation Delay: 4.1 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 16

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1058694-FCT162244CTPVCTG4
Product Name Logic - Logic - Gates and Inverters - FCT162244CTPVCTG4
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers