Concerto Microcontroller 289-NFBGA -40 to 125
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)
IC MCU 32BIT 512KB FLASH 289BGA
IC MCU 32BIT 512KB FLASH 289BGA
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | F28M36H53B2ZWTS | F28M36H53B2ZWTS-ND | F28M36H53B2ZWTS | F28M36H53B2ZWTS | F28M36H53B2ZWTS |
| Product Name | F28M36H53B2 Concerto Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | ||||
| Bits | Other; 12-bit | Other; A/D 24x12b | |||
| Number | 1 | ||||
| RAM | 232 KB | 232 KB | 232 KB | 232 KB |