Texas Instruments 32-bit 100MHz 1.5MB BGA Embedded Microcontroller MCU F28388DZWTSR

Description
32-bit MCU, 100MHz, 1.5MB Flash, 337 BGA, -40°C to 125°C Product overview: F28388DZWTSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 1.5MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 1.5MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28388DZWTSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, 100MHz, 1.5MB Flash, 337 BGA, -40°C to 125°C Product overview: F28388DZWTSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 1.5MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 1.5MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28388DZWTSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 100MHz 1.5MB BGA Embedded Microcontroller MCU - 685-F28388DZWTSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 1.5MB BGA Embedded Microcontroller MCU
685-F28388DZWTSR
32-bit 100MHz 1.5MB BGA Embedded Microcontroller MCU 685-F28388DZWTSR
32-bit MCU, 100MHz, 1.5MB Flash, 337 BGA, -40°C to 125°C Product overview: F28388DZWTSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 1.5MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 1.5MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28388DZWTSR can be used for catalog matching and distributor lookup.

32-bit MCU, 100MHz, 1.5MB Flash, 337 BGA, -40°C to 125°C Product overview: F28388DZWTSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 1.5MB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 1.5MB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28388DZWTSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-F28388DZWTSR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F28388DZWTSR-ND
Microcontrollers 296-F28388DZWTSR-ND
IC MCU 32BIT 1MB FLASH 337LFBGA

IC MCU 32BIT 1MB FLASH 337LFBGA

Buy Now Datasheet
Microcontrollers - F28388DZWTSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28388DZWTSR
Microcontrollers F28388DZWTSR
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28388DZWTSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28388DZWTSR
Integrated Circuits (ICs) - Embedded - Microcontrollers F28388DZWTSR
IC MCU 32BIT 1MB FLASH 337LFBGA

IC MCU 32BIT 1MB FLASH 337LFBGA

Supplier's Site
Microcontrollers - F28388DZWTSR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28388DZWTSR
Microcontrollers F28388DZWTSR
C2000 32-BIT MCU W/ CONNECTIVITY

C2000 32-BIT MCU W/ CONNECTIVITY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-F28388DZWTSR 296-F28388DZWTSR-ND F28388DZWTSR F28388DZWTSR F28388DZWTSR
Product Name 32-bit 100MHz 1.5MB BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Clock Speed 100 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Supply Voltage 1.14 to ? volts 1.14 to 1.26 volts 1.26 volts 1.14 to 1.26 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits 16 Bit; Other; A/D 24x12b, 36x16b SAR; D/A 3x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details