IC MCU 32BIT 1MB FLASH 337LFBGA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337LFBGA
C2000 32-BIT MCU WITH CONNECTIVI
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F28386DZWTS-ND | F28386DZWTS | F28386DZWTS | F28386DZWTS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Bits | 16 Bit; Other; A/D 24x12b, 36x16b SAR; D/A 3x12b | |||
| RAM | 216 KB | 216 KB | 216 KB | 216 KB |
| ROM | 1000 KB |