Texas Instruments Microcontrollers F28384SPTPQR

Description
IC MCU 32BIT 512KB FLASH 176LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 176LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-F28384SPTPQRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F28384SPTPQRTR-ND
Microcontrollers 296-F28384SPTPQRTR-ND
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Buy Now Datasheet
Microcontrollers - F28384SPTPQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28384SPTPQR
Microcontrollers F28384SPTPQR
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28384SPTPQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28384SPTPQR
Integrated Circuits (ICs) - Embedded - Microcontrollers F28384SPTPQR
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-F28384SPTPQRTR-ND F28384SPTPQR F28384SPTPQR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 20x12b, 29x16b SAR; D/A 3x12b
RAM 86 KB 86 KB 86 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details