IC MCU 32BIT 384KB FLASH 80LQFP Product overview: F280039CSPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280039CSPN can be used for catalog matching and distributor lookup.
C28x - Microcontroller IC 32-Bit 120MHz 384KB (192K x 16) FLASH 80-LQFP (12x12)
Win Source Part Number: 1368809-F280039CSPN
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: F280039
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 120MHz
Number of I/O: 45
Core Processor: C28x
Core Size: 32-Bit
Connectivity: CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 384KB (192K x 16)
Program Memory Type: FLASH
RAM Size: 34.5K x 16
Voltage - Supply (Vcc/Vdd): 2.8V ~ 3.63V
Data Converters: A/D 18x12b SAR; D/A 2x12b
Oscillator Type: External, Internal
C2000 32-BIT MCU 120-MHZ 384-KB
IC MCU 32BIT 384KB FLASH 80LQFP
C28x - Microcontroller IC 32-Bit 120MHz 384KB (192K x 16) FLASH 80-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F280039CSPN | 296-F280039CSPN-ND | 1368809-F280039CSPN | F280039CSPN | F280039CSPN | F280039CSPN |
| Product Name | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| RAM | 34.5 KB | 34.5 KB | 384 KB | 34.5 KB | 34.5 KB | 34.5 KB |
| ROM | 69 KB | 384 KB | ||||
| Supply Voltage | 1.14 to 3.63 volts | 1.14 to 3.63 volts | 2.8 to 3.63 volts | 1.14 to 3.63 volts | 3.63 volts |