Texas Instruments High-Performance Analog Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments DSD1794ADB

Description
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments - 26AJ5743 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments
26AJ5743
Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments 26AJ5743
IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC AUDIO 24BIT 192KHZ 28SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 26AJ5743
Product Name Ic, Dac Audio 24Bit 192Khz 28Ssop; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details