Texas Instruments DSD1793 113dB SNR Stereo Audio DAC (S/W Control) DSD1793DB

Description
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSD1793 113dB SNR Stereo Audio DAC (S/W Control) - DSD1793DB - Texas Instruments
Dallas, TX, United States
DSD1793 113dB SNR Stereo Audio DAC (S/W Control)
DSD1793DB
DSD1793 113dB SNR Stereo Audio DAC (S/W Control) DSD1793DB
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85

113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-DSD1793DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-DSD1793DB
5V SSOP Digital-to-Analog Converter IC 768-DSD1793DB
24-Bit 192kS/s Stereo Audio DAC, Serial, 2 Ch, 5V, SSOP Product overview: DSD1793DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1793DB can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo Audio DAC, Serial, 2 Ch, 5V, SSOP Product overview: DSD1793DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1793DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1793DB
014895-DSD1793DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1793DB 014895-DSD1793DB
Manufacturer: Texas Instruments Win Source Part Number: 014895-DSD1793DB Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014895-DSD1793DB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DSD1793DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DSD1793DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DSD1793DB
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DSD1793DB 768-DSD1793DB 014895-DSD1793DB DSD1793DB
Product Name DSD1793 113dB SNR Stereo Audio DAC (S/W Control) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1793DB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C Serial, 3-WIRE DSD, PCM
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers