Texas Instruments Interface - Interface - Serializers, Deserializers - DS92LV18TVV DS92LV18TVV

Description
Manufacturer: Texas Instruments Win Source Part Number: 085794-DS92LV18TVV Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.376Gbps Input Type: BLVDS, LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085794-DS92LV18TVV Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.376Gbps Input Type: BLVDS, LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV18TVV - 085794-DS92LV18TVV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV18TVV
085794-DS92LV18TVV
Interface - Interface - Serializers, Deserializers - DS92LV18TVV 085794-DS92LV18TVV
Manufacturer: Texas Instruments Win Source Part Number: 085794-DS92LV18TVV Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 18/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.376Gbps Input Type: BLVDS, LVTTL Number of Outputs: 1/18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085794-DS92LV18TVV
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 18/1
Output Type: BLVDS, LVDS, LVTTL
Data Rate: 2.376Gbps
Input Type: BLVDS, LVTTL
Number of Outputs: 1/18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 755-DS92LV18TVV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS92LV18TVV
Interface Transceiver IC 755-DS92LV18TVV
LINE TRANSCEIVER, PQFP80, LQFP-80 Product overview: DS92LV18TVV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV18TVV can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PQFP80, LQFP-80 Product overview: DS92LV18TVV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV18TVV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 085794-DS92LV18TVV 755-DS92LV18TVV
Product Name Interface - Interface - Serializers, Deserializers - DS92LV18TVV Interface Transceiver IC
Supply Voltage Other; 3.15 V ~ 3.45 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers