Texas Instruments High-Performance Analog Serializers, Deserializers DS92LV1023TMSA

Description
660Mbps Serializer 10 Input 1 Output 28-SSOP
Request a Quote Datasheet
Description
660Mbps Serializer 10 Input 1 Output 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - DS92LV1023TMSA-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV1023TMSA-ND
Serializers, Deserializers DS92LV1023TMSA-ND
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number DS92LV1023TMSA-ND
Product Name Serializers, Deserializers
Package Type SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs - SN65HVS882PWPRG4 - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS92LX1621 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX1621SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers