Texas Instruments DS91M047 125 MHz Quad M-LVDS Line Driver DS91M047TMAX/NOPB

Description
125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M047 125 MHz Quad M-LVDS Line Driver - DS91M047TMAX/NOPB - Texas Instruments
Dallas, TX, United States
DS91M047 125 MHz Quad M-LVDS Line Driver
DS91M047TMAX/NOPB
DS91M047 125 MHz Quad M-LVDS Line Driver DS91M047TMAX/NOPB
125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85

125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS91M047TMAX/NOPB - 1035094-DS91M047TMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91M047TMAX/NOPB
1035094-DS91M047TMAX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91M047TMAX/NOPB 1035094-DS91M047TMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035094-DS91M047TMAX /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 250Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035094-DS91M047TMAX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 250Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS91M047TMAX/NOPB
Interface Transceiver IC 710-DS91M047TMAX/NOPB
IC DRIVER 4/0 16SOIC Product overview: DS91M047TMAX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M047TMAX/NOP B can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: DS91M047TMAX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M047TMAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M047TMAX/NOPB
LVDS Interface IC DS91M047TMAX/NOPB
LVDS Interface IC 125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85

LVDS Interface IC 125 MHz Quad M-LVDS Line Driver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M047TMAX/NOPB 1035094-DS91M047TMAX/NOPB 710-DS91M047TMAX/NOPB DS91M047TMAX/NOPB
Product Name DS91M047 125 MHz Quad M-LVDS Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS91M047TMAX/NOPB Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details