Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE DS91M040TSQE

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 752971-DS91M040TSQE Manufacturer Homepage: www.national.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 752971-DS91M040TSQE Manufacturer Homepage: www.national.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE - 752971-DS91M040TSQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE
752971-DS91M040TSQE
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE 752971-DS91M040TSQE
Manufacturer: National Semiconductor (TI) Win Source Part Number: 752971-DS91M040TSQE Manufacturer Homepage: www.national.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 752971-DS91M040TSQE
Manufacturer Homepage: www.national.com
Reference case: QFN
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 710-DS91M040TSQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DS91M040TSQE
Interface Transceiver IC 710-DS91M040TSQE
Product overview: DS91M040TSQE from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQE can be used for catalog matching and distributor lookup.

Product overview: DS91M040TSQE from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 752971-DS91M040TSQE 710-DS91M040TSQE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers