Texas Instruments DS91C180 100 MHz M-LVDS Line Driver/Receiver Pair DS91C180TMA/NOPB

Description
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet
Description
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91C180 100 MHz M-LVDS Line Driver/Receiver Pair - DS91C180TMA/NOPB - Texas Instruments
Dallas, TX, United States
DS91C180 100 MHz M-LVDS Line Driver/Receiver Pair
DS91C180TMA/NOPB
DS91C180 100 MHz M-LVDS Line Driver/Receiver Pair DS91C180TMA/NOPB
100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

100 MHz M-LVDS Line Driver/Receiver Pair 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMA/NOPB - 1035086-DS91C180TMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMA/NOPB
1035086-DS91C180TMA/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMA/NOPB 1035086-DS91C180TMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035086-DS91C180TMA/ NOPB Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035086-DS91C180TMA/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-DS91C180TMA/NOPB
3.3V SOIC Interface Transceiver IC 710-DS91C180TMA/NOPB
200Mbps M-LVDS Transceiver, 2-Ch, 3.3V, SOIC N, -40 to 85C Product overview: DS91C180TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91C180TMA/NOPB can be used for catalog matching and distributor lookup.

200Mbps M-LVDS Transceiver, 2-Ch, 3.3V, SOIC N, -40 to 85C Product overview: DS91C180TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91C180TMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91C180TMA/NOPB
LVDS Interface IC DS91C180TMA/NOPB
LVDS Interface IC 100MHz M-LVDS Line Dvr/Recvr Pair

LVDS Interface IC 100MHz M-LVDS Line Dvr/Recvr Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91C180TMA/NOPB 1035086-DS91C180TMA/NOPB 710-DS91C180TMA/NOPB DS91C180TMA/NOPB
Product Name DS91C180 100 MHz M-LVDS Line Driver/Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMA/NOPB 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details