Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS91C176TMA/NOPB DS91C176TMA/NOPB

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS91C176TMA/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS91C176TMA/NOPB - 1169699-DS91C176TMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91C176TMA/NOPB
1169699-DS91C176TMA/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91C176TMA/NOPB 1169699-DS91C176TMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169699-DS91C176TMA/ NOPB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 200Mbps Family Name: DS91C176TMA/NOPB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADN4692EBRZ-RL7; ADN4697EBRZ; PI90LVB010WX; Introduction Date: June 23, 2006 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169699-DS91C176TMA/NOPB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 200Mbps
Family Name: DS91C176TMA/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADN4692EBRZ-RL7; ADN4697EBRZ; PI90LVB010WX;
Introduction Date: June 23, 2006
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS91C176TMA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS91C176TMA/NOPB
Drivers, Receivers, Transceivers DS91C176TMA/NOPB
1/1 Transceiver Half LVDS 8-SOIC

1/1 Transceiver Half LVDS 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DS91C176TMA/NOPB 1169699-DS91C176TMA/NOPB DS91C176TMA/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS91C176TMA/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details