Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UR904QSQX DS90UR904QSQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 080793-DS90UR904QSQX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 903Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 21 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080793-DS90UR904QSQX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 903Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 21 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UR904QSQX - 080793-DS90UR904QSQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR904QSQX
080793-DS90UR904QSQX
Interface - Interface - Serializers, Deserializers - DS90UR904QSQX 080793-DS90UR904QSQX
Manufacturer: Texas Instruments Win Source Part Number: 080793-DS90UR904QSQX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 903Mbps Input Type: FPD-Link II, LVDS Number of Outputs: 21 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080793-DS90UR904QSQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 903Mbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 21
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
43MHZ Interface Transceiver IC - 755-DS90UR904QSQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43MHZ Interface Transceiver IC
755-DS90UR904QSQX
43MHZ Interface Transceiver IC 755-DS90UR904QSQX
IC DESERIALIZER 10-43MHZ 48WQFN Product overview: DS90UR904QSQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43MHZ, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR904QSQX can be used for catalog matching and distributor lookup.

IC DESERIALIZER 10-43MHZ 48WQFN Product overview: DS90UR904QSQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43MHZ, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR904QSQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 080793-DS90UR904QSQX 755-DS90UR904QSQX
Product Name Interface - Interface - Serializers, Deserializers - DS90UR904QSQX 43MHZ Interface Transceiver IC
Supply Voltage Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SOIC Interface Transceiver IC - 722-SI3015-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Pins 16 #
View Details
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details