Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UH926QSQE DS90UH926QSQE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169673-DS90UH926QSQ E Family Name: DS90UH926QSQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90UH926QSQ/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQE/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQ; DS90UH926QSQ/NOPB; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169673-DS90UH926QSQ E Family Name: DS90UH926QSQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90UH926QSQ/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQE/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQ; DS90UH926QSQ/NOPB; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UH926QSQE - 1169673-DS90UH926QSQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UH926QSQE
1169673-DS90UH926QSQE
Interface - Interface - Serializers, Deserializers - DS90UH926QSQE 1169673-DS90UH926QSQE
Manufacturer: Texas Instruments Win Source Part Number: 1169673-DS90UH926QSQ E Family Name: DS90UH926QSQE Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90UH926QSQ/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQE/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQ; DS90UH926QSQ/NOPB; Introduction Date: October 07, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169673-DS90UH926QSQE
Family Name: DS90UH926QSQE
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS90UH926QSQ/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQE/NOPB; DS90UH926QSQX/NOPB; DS90UH926QSQ; DS90UH926QSQ/NOPB;
Introduction Date: October 07, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 755-DS90UH926QSQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS90UH926QSQE
Interface Transceiver IC 755-DS90UH926QSQE
IC LINE TRANSCEIVER, PQCC60, 9 X 9 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, LLP-60, Line Driver or Receiver Product overview: DS90UH926QSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH926QSQE can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PQCC60, 9 X 9 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, LLP-60, Line Driver or Receiver Product overview: DS90UH926QSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH926QSQE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169673-DS90UH926QSQE 755-DS90UH926QSQE
Product Name Interface - Interface - Serializers, Deserializers - DS90UH926QSQE Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details