Texas Instruments DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver DS90LV049TMT/NOPB

Description
3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85
Request a Quote
Description
3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LV049 is a dual CMOS flow-through differential line driver-receiver pair designed for applications requiring low power dissipation and high data throughput. It supports data rates exceeding 400 Mbps using Low Voltage Differential Signaling (LVDS) technology. The device operates with a single 3.3 V power supply and features TRI-STATE output control, allowing for low idle power consumption when not in use. The DS90LV049 includes internal fail-safe biasing for the receiver inputs, ensuring a known high state for floating inputs. It exhibits a typical driver channel-to-channel skew of 50 ps and a similar receiver skew, providing reliable performance in high-speed applications. The device conforms to the TIA/EIA-644-A LVDS standard and operates within an industrial temperature range of -40°C to +85°C. It is available in a low-profile 16-pin TSSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The DS90LV049 is a dual CMOS flow-through differential line driver-receiver pair designed for applications requiring low power dissipation and high data throughput. It supports data rates exceeding 400 Mbps using Low Voltage Differential Signaling (LVDS) technology. The device operates with a single 3.3 V power supply and features TRI-STATE output control, allowing for low idle power consumption when not in use. The DS90LV049 includes internal fail-safe biasing for the receiver inputs, ensuring a known high state for floating inputs. It exhibits a typical driver channel-to-channel skew of 50 ps and a similar receiver skew, providing reliable performance in high-speed applications. The device conforms to the TIA/EIA-644-A LVDS standard and operates within an industrial temperature range of -40°C to +85°C. It is available in a low-profile 16-pin TSSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver - DS90LV049TMT/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver
DS90LV049TMT/NOPB
DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver DS90LV049TMT/NOPB
3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85

3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-DS90LV049TMT/NOPB
3.3V TSSOP Interface Transceiver IC 710-DS90LV049TMT/NOPB
LVDS Transceiver 400Mbps 3.3V 4-Ch Full Duplex TSSOP Product overview: DS90LV049TMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049TMT/NOP B can be used for catalog matching and distributor lookup.

LVDS Transceiver 400Mbps 3.3V 4-Ch Full Duplex TSSOP Product overview: DS90LV049TMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049TMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 7615400 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
7615400
LVDS Interface Ics 7615400
LVDS Driver 0.45V TSSOP16

LVDS Driver 0.45V TSSOP16

Supplier's Site
LVDS Interface Ics - 1219293 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1219293
LVDS Interface Ics 1219293
LVDS Driver 0.45V TSSOP16

LVDS Driver 0.45V TSSOP16

Supplier's Site
LVDS Interface Ics - 7615400P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
7615400P
LVDS Interface Ics 7615400P
LVDS Driver 0.45V TSSOP16

LVDS Driver 0.45V TSSOP16

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV049TMT/NOPB
LVDS Interface IC DS90LV049TMT/NOPB
LVDS Interface IC 3V LVDS DUAL LINE DRVR

LVDS Interface IC 3V LVDS DUAL LINE DRVR

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV049TMT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV049TMT/NOPB
Drivers, Receivers, Transceivers DS90LV049TMT/NOPB
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet
Lvds Transceiver, 400Mbps, Tssop-16; Device Type Texas Instruments - 28AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Transceiver, 400Mbps, Tssop-16; Device Type Texas Instruments
28AH2553
Lvds Transceiver, 400Mbps, Tssop-16; Device Type Texas Instruments 28AH2553
LVDS TRANSCEIVER, 400MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

LVDS TRANSCEIVER, 400MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV049TMT/NOPB 710-DS90LV049TMT/NOPB 7615400 7615400P DS90LV049TMT/NOPB DS90LV049TMT/NOPB 28AH2553
Product Name DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver 3.3V TSSOP Interface Transceiver IC LVDS Interface Ics LVDS Interface Ics LVDS Interface IC Drivers, Receivers, Transceivers Lvds Transceiver, 400Mbps, Tssop-16; Device Type Texas Instruments
Technology LVDS LVDS; LVCMOS LVDS; LVCMOS LVDS Bus LVDS
Device Type Line / Bus Driver; Receiver Transceiver Line / Bus Driver; Transmitter; Transmitter Line / Bus Driver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 # 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04 Hex Inverters - 5962-8973401CA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 74F823SCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SOP24
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details