Texas Instruments DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATMX/NOPB

Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV048ATMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV048ATMX/NOPB
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATMX/NOPB
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMX/NOPB - 106760-DS90LV048ATMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMX/NOPB
106760-DS90LV048ATMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMX/NOPB 106760-DS90LV048ATMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106760-DS90LV048ATMX /NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: DS90LV048A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ADN4668ARZ; ADN4668ARZ-REEL7; PI90LV048AW; Introduction Date: July 01, 1999 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106760-DS90LV048ATMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: DS90LV048A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADN4668ARZ; ADN4668ARZ-REEL7; PI90LV048AW;
Introduction Date: July 01, 1999
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-DS90LV048ATMX/NOPB
Quad 3.3V SOIC Interface Transceiver IC 710-DS90LV048ATMX/NOPB
400Mbps LVDS Quad Receiver, 3.3V, 16-SOIC, -40 to 85C Product overview: DS90LV048ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATMX/NO PB can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Receiver, 3.3V, 16-SOIC, -40 to 85C Product overview: DS90LV048ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lvds Receiver, 400Mbps, Soic-16; Device Type Texas Instruments - 26AJ5774 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Receiver, 400Mbps, Soic-16; Device Type Texas Instruments
26AJ5774
Lvds Receiver, 400Mbps, Soic-16; Device Type Texas Instruments 26AJ5774
LVDS RECEIVER, 400MBPS, SOIC-16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

LVDS RECEIVER, 400MBPS, SOIC-16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS90LV048ATMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV048ATMX/NOPB
Drivers, Receivers, Transceivers DS90LV048ATMX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV048ATMX/NOPB 106760-DS90LV048ATMX/NOPB 710-DS90LV048ATMX/NOPB 26AJ5774 DS90LV048ATMX/NOPB
Product Name DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMX/NOPB Quad 3.3V SOIC Interface Transceiver IC Lvds Receiver, 400Mbps, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology LVDS Bus LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details