The DS90LV048ATMTC is a 3V LVDS quad CMOS differential line receiver designed for high-speed data communication applications. It supports data rates exceeding 400 Mbps (200 MHz) and features a flow-through pinout that simplifies PCB layout. The device exhibits low power consumption, operating at 40 mW at 3.3V, and has a maximum propagation delay of 2.7 ns. It accepts small swing differential input signals of 350 mV typical and provides TRI-STATE outputs, which can be multiplexed. The receiver includes input failsafe capabilities for open, shorted, and terminated conditions, ensuring reliable operation. It operates over a temperature range of -40°C to +85°C and is available in both SOIC and TSSOP packages. This product is suitable for applications such as multifunction printers and LVDS to LVCMOS translation.
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 088430-DS90LV048ATMT
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
400Mbps LVDS Quad Receiver, 3.3V, 16-TSSOP Product overview: DS90LV048ATMTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATMTC can be used for catalog matching and distributor lookup.
DS90LV048A 400-MBPS LVDS QUAD HI
LVDS Interface IC 400-Mbps LVDS quad high-speed differential receiver 16-TSSOP -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV048ATMTC | 088430-DS90LV048ATMTC | 710-DS90LV048ATMTC | DS90LV048ATMTC | DS90LV048ATMTC |
| Product Name | DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMTC | Quad 3.3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| # of Tx | 4 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |