Texas Instruments DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMX/NOPB

Description
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver - DS90LV047ATMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
DS90LV047ATMX/NOPB
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMX/NOPB
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMX/NOPB - 134835-DS90LV047ATMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMX/NOPB
134835-DS90LV047ATMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMX/NOPB 134835-DS90LV047ATMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134835-DS90LV047ATMX /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134835-DS90LV047ATMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-DS90LV047ATMX/NOPB
Quad 3.3V SOIC Interface Transceiver IC 710-DS90LV047ATMX/NOPB
400Mbps LVDS Quad Driver/Receiver IC, 16-SOIC, 3.3V Product overview: DS90LV047ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMX/NO PB can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Driver/Receiver IC, 16-SOIC, 3.3V Product overview: DS90LV047ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90LV047ATMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV047ATMX/NOPB
Drivers, Receivers, Transceivers DS90LV047ATMX/NOPB
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV047ATMX/NOPB
LVDS Interface IC DS90LV047ATMX/NOPB
LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-SOIC -40 to 85

LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-SOIC -40 to 85

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> LVDS ICs - DS90LV047ATMX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> LVDS ICs
DS90LV047ATMX/NOPB
Communication Interface Chip/UART/485/232 >> LVDS ICs DS90LV047ATMX/NOPB
LVDS Driver SOIC-16 LVDS ICs ROHS

LVDS Driver SOIC-16 LVDS ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV047ATMX/NOPB 134835-DS90LV047ATMX/NOPB 710-DS90LV047ATMX/NOPB DS90LV047ATMX/NOPB DS90LV047ATMX/NOPB DS90LV047ATMX/NOPB
Product Name DS90LV047A 3V LVDS Quad CMOS Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMX/NOPB Quad 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC Communication Interface Chip/UART/485/232 >> LVDS ICs
Technology LVDS LVDS LVDS
Device Type Line / Bus Driver Receiver Transceiver Driver UART
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 # 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DGGR - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers