Quadruple Differential Line Driver 16-SOIC -40 to 85
Quadruple differential line driver 16-SOIC -40 to 85 Product overview: AM26C31IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009655-AM26C31IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26C31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C31IDE4; AM26C31IDG4; AM26C31IDRE4;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
SOIC-16 Buffer/Driver/Transc
RS-422 Interface IC Quad Diff Line Drvr
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31IDR | 710-AM26C31IDR | 009655-AM26C31IDR | AM26C31IDR | AM26C31IDR | AM26C31IDR |
| Product Name | AM26C31 Quadruple Differential Line Driver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IDR | Logic ICs >> Buffer/Driver/Transceiver | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Transceiver; Buffer | Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| # of Rx | 0 # |