Texas Instruments DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTCX

Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote
Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LV047A is a quad CMOS differential line driver designed for low-power, high-speed LVDS applications, supporting data rates up to 400 Mbps with a 3.3-V supply. It features a flow-through pinout for simplified PCB layout, low differential skew (300 ps typical, 400 ps maximum), and a maximum propagation delay of 1.7 ns. The device conforms to the TIA/EIA-644 LVDS standard and operates across the industrial temperature range of −40°C to +85°C. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm. Power dissipation is 13 mW typical at static 3.3-V operation. Outputs enter a high-impedance state during power-down. The EN and EN* inputs jointly control all four drivers via a common enable function.

Datasheet Summary
Powered by GS/AI

The DS90LV047A is a quad CMOS differential line driver designed for low-power, high-speed LVDS applications, supporting data rates up to 400 Mbps with a 3.3-V supply. It features a flow-through pinout for simplified PCB layout, low differential skew (300 ps typical, 400 ps maximum), and a maximum propagation delay of 1.7 ns. The device conforms to the TIA/EIA-644 LVDS standard and operates across the industrial temperature range of −40°C to +85°C. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm. Power dissipation is 13 mW typical at static 3.3-V operation. Outputs enter a high-impedance state during power-down. The EN and EN* inputs jointly control all four drivers via a common enable function.

Suppliers

Company
Product
Description
Supplier Links
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver - DS90LV047ATMTCX - Texas Instruments
Dallas, TX, United States
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
DS90LV047ATMTCX
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTCX
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V TSSOP Interface Transceiver IC
710-DS90LV047ATMTCX
Quad 3V TSSOP Interface Transceiver IC 710-DS90LV047ATMTCX
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85 Product overview: DS90LV047ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTCX can be used for catalog matching and distributor lookup.

3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85 Product overview: DS90LV047ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90LV047ATMTCX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV047ATMTCX
Drivers, Receivers, Transceivers DS90LV047ATMTCX
IC LINE DVR 3V 4/0 DIFF 16TSSOP

IC LINE DVR 3V 4/0 DIFF 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV047ATMTCX 710-DS90LV047ATMTCX DS90LV047ATMTCX
Product Name DS90LV047A 3V LVDS Quad CMOS Differential Line Driver Quad 3V TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Line / Bus Driver Transceiver Driver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details