Texas Instruments DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATM

Description
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver - DS90LV047ATM - Texas Instruments
Dallas, TX, United States
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
DS90LV047ATM
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATM
3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATM - 083588-DS90LV047ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATM
083588-DS90LV047ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATM 083588-DS90LV047ATM
Manufacturer: Texas Instruments Win Source Part Number: 083588-DS90LV047ATM Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083588-DS90LV047ATM
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-DS90LV047ATM
Quad 3.3V SOIC Interface Transceiver IC 710-DS90LV047ATM
400Mbps LVDS Quad Driver/Receiver, 1.7ns Delay, 3.3V, SOIC Product overview: DS90LV047ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATM can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Driver/Receiver, 1.7ns Delay, 3.3V, SOIC Product overview: DS90LV047ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV047ATM
LVDS Interface IC DS90LV047ATM
LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-SOIC -40 to 85

LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV047ATM 083588-DS90LV047ATM 710-DS90LV047ATM DS90LV047ATM
Product Name DS90LV047A 3V LVDS Quad CMOS Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATM Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26C31-EP Enhanced Product Quadruple Differential Line Driver - AM26C31MDREP - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details