Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTCX/NOPB

Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote
Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LV032A is a quad CMOS differential line receiver designed for high-speed, low-power applications, supporting data rates up to 400 Mbps using LVDS technology. It operates from a 3.3-V power supply with a propagation delay of 3.3 ns maximum, and features channel-to-channel skew and differential skew of 0.1 ns typical. The device is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, and supports an industrial temperature range of -40°C to 85°C. It is compatible with ANSI/TIA/EIA-644 and includes fail-safe functionality for open, shorted, and terminated inputs.

Datasheet Summary
Powered by GS/AI

The DS90LV032A is a quad CMOS differential line receiver designed for high-speed, low-power applications, supporting data rates up to 400 Mbps using LVDS technology. It operates from a 3.3-V power supply with a propagation delay of 3.3 ns maximum, and features channel-to-channel skew and differential skew of 0.1 ns typical. The device is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, and supports an industrial temperature range of -40°C to 85°C. It is compatible with ANSI/TIA/EIA-644 and includes fail-safe functionality for open, shorted, and terminated inputs.

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATMTCX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATMTCX/NOPB
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTCX/NOPB
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX/NOPB - 1035031-DS90LV032ATMTCX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX/NOPB
1035031-DS90LV032ATMTCX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX/NOPB 1035031-DS90LV032ATMTCX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035031-DS90LV032ATM TCX/NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035031-DS90LV032ATMTCX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 3.6V TSSOP Interface Transceiver IC
710-DS90LV032ATMTCX/NOPB
3V 3.6V TSSOP Interface Transceiver IC 710-DS90LV032ATMTCX/NOPB
4-Ch 400Mbps LVDS Receiver, 3V-3.6V, -40C to 85C, TSSOP Product overview: DS90LV032ATMTCX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMTCX/ NOPB can be used for catalog matching and distributor lookup.

4-Ch 400Mbps LVDS Receiver, 3V-3.6V, -40C to 85C, TSSOP Product overview: DS90LV032ATMTCX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMTCX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV032ATMTCX/NOPB
LVDS Interface IC DS90LV032ATMTCX/NOPB
LVDS Interface IC 3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85

LVDS Interface IC 3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV032ATMTCX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV032ATMTCX/NOPB
Drivers, Receivers, Transceivers DS90LV032ATMTCX/NOPB
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATMTCX/NOPB 1035031-DS90LV032ATMTCX/NOPB 710-DS90LV032ATMTCX/NOPB DS90LV032ATMTCX/NOPB DS90LV032ATMTCX/NOPB
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX/NOPB 3V 3.6V TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers