Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTC

Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATMTC - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATMTC
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTC
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTC - 083510-DS90LV032ATMTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTC
083510-DS90LV032ATMTC
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTC 083510-DS90LV032ATMTC
Manufacturer: Texas Instruments Win Source Part Number: 083510-DS90LV032ATMT C Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083510-DS90LV032ATMTC
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV032ATMTC
LVDS Interface IC DS90LV032ATMTC
LVDS Interface IC 3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85

LVDS Interface IC 3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATMTC 083510-DS90LV032ATMTC DS90LV032ATMTC
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details