Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATM

Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATM - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATM
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATM
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V Interface Transceiver IC
710-DS90LV032ATM
3V Interface Transceiver IC 710-DS90LV032ATM
IC RECEIVER 0/4 3V Product overview: DS90LV032ATM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATM can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 3V Product overview: DS90LV032ATM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM - 089251-DS90LV032ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM
089251-DS90LV032ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM 089251-DS90LV032ATM
Manufacturer: Texas Instruments Win Source Part Number: 089251-DS90LV032ATM Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 089251-DS90LV032ATM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV032ATM
LVDS Interface IC DS90LV032ATM
LVDS Interface IC 3V LVDS Quad CMOS Diff Line Receiver

LVDS Interface IC 3V LVDS Quad CMOS Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATM 710-DS90LV032ATM 089251-DS90LV032ATM DS90LV032ATM
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver 3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers