Texas Instruments DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATMX/NOPB

Description
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver - DS90LV028ATMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver
DS90LV028ATMX/NOPB
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATMX/NOPB
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85

3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90LV028ATMX/NOPB
Dual SOIC Interface Transceiver IC 710-DS90LV028ATMX/NOPB
2-Ch LVDS Dual High-Speed Receiver, 400Mbps, 8-SOIC Product overview: DS90LV028ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATMX/NO PB can be used for catalog matching and distributor lookup.

2-Ch LVDS Dual High-Speed Receiver, 400Mbps, 8-SOIC Product overview: DS90LV028ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX/NOPB - 007619-DS90LV028ATMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX/NOPB
007619-DS90LV028ATMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX/NOPB 007619-DS90LV028ATMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 007619-DS90LV028ATMX /NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007619-DS90LV028ATMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV028ATMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV028ATMX/NOPB
Drivers, Receivers, Transceivers DS90LV028ATMX/NOPB
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV028ATMX/NOPB
LVDS Interface IC DS90LV028ATMX/NOPB
LVDS Interface IC 3V LVDS Dual CMOS Diff Line Receiver

LVDS Interface IC 3V LVDS Dual CMOS Diff Line Receiver

Buy Now Datasheet
Lvds Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments - 26AJ5771 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments
26AJ5771
Lvds Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments 26AJ5771
LVDS LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:135ps; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LVDS LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:135ps; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV028ATMX/NOPB 710-DS90LV028ATMX/NOPB 007619-DS90LV028ATMX/NOPB DS90LV028ATMX/NOPB DS90LV028ATMX/NOPB 26AJ5771
Product Name DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX/NOPB Drivers, Receivers, Transceivers LVDS Interface IC Lvds Line Receiver, 400Mbps, Soic-8; Device Type Texas Instruments
Technology LVDS LVDS Bus LVDS
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details