Texas Instruments DS90LV027 LVDS Dual High Speed Differential Driver DS90LV027M/NOPB

Description
LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV027 LVDS Dual High Speed Differential Driver - DS90LV027M/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV027 LVDS Dual High Speed Differential Driver
DS90LV027M/NOPB
DS90LV027 LVDS Dual High Speed Differential Driver DS90LV027M/NOPB
LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70

LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-DS90LV027M/NOPB
Dual 3.3V SOIC Interface Transceiver IC 710-DS90LV027M/NOPB
LVDS Dual Transceiver, 155Mbps, 2-Ch, 3.3V, 8-SOIC, SM Product overview: DS90LV027M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027M/NOPB can be used for catalog matching and distributor lookup.

LVDS Dual Transceiver, 155Mbps, 2-Ch, 3.3V, 8-SOIC, SM Product overview: DS90LV027M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027M/NOPB - 137823-DS90LV027M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027M/NOPB
137823-DS90LV027M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027M/NOPB 137823-DS90LV027M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137823-DS90LV027M/NO PB Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137823-DS90LV027M/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV027M/NOPB
LVDS Interface IC DS90LV027M/NOPB
LVDS Interface IC LVDS Dual Hi Speed Diff Dvr

LVDS Interface IC LVDS Dual Hi Speed Diff Dvr

Buy Now Datasheet
Diff Line Driver, 155Mbps, Soic-8; Device Type Texas Instruments - 52AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, 155Mbps, Soic-8; Device Type Texas Instruments
52AH7102
Diff Line Driver, 155Mbps, Soic-8; Device Type Texas Instruments 52AH7102
DIFF LINE DRIVER, 155MBPS, SOIC-8; Device Type:Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:11mA; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

DIFF LINE DRIVER, 155MBPS, SOIC-8; Device Type:Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:11mA; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV027M/NOPB 710-DS90LV027M/NOPB 137823-DS90LV027M/NOPB DS90LV027M/NOPB 52AH7102
Product Name DS90LV027 LVDS Dual High Speed Differential Driver Dual 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027M/NOPB LVDS Interface IC Diff Line Driver, 155Mbps, Soic-8; Device Type Texas Instruments
Technology LVDS
Device Type DS90LV027 LVDS Dual High Speed Differential Driver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details