The DS90LV027A is a dual LVDS driver optimized for high-speed data transmission up to 600 Mbps with a 3.3-V power supply, low power dissipation of 46 mW at static operation, and compliance with the TIA/EIA-644 standard. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an industrial temperature range of -40°C to 85°C. The device features a flow-through pinout for simplified PCB layout, differential output swing of ±360 mV, maximum propagation delay of 1.5 ns, and power-off protection with outputs in high impedance.
LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85
600Mbps LVDS Dual Driver 8-SOIC 3.3V 2Ch 1.5ns Product overview: DS90LV027ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027ATM/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169626-DS90LV027ATM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
LINE DRIVER, DUAL, DIFF 3.3V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:20mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver CaseRoHS Compliant: Yes
LVDS Interface IC LVDS DUAL HIGH SPD DIFF DRVR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV027ATM/NOPB | 710-DS90LV027ATM/NOPB | 1169626-DS90LV027ATM/NOPB | 28AH2548 | DS90LV027ATM/NOPB |
| Product Name | DS90LV027A LVDS Dual High Speed Differential Driver | Dual 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027ATM/NOPB | Line Driver, Dual, Diff 3.3V, Smd; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | ||||
| Device Type | DS90LV027A LVDS Dual High Speed Differential Driver | Transceiver | |||
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # |