Texas Instruments DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMX

Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV019 3.3V or 5V LVDS Driver/Receiver - DS90LV019TMX - Texas Instruments
Dallas, TX, United States
DS90LV019 3.3V or 5V LVDS Driver/Receiver
DS90LV019TMX
DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMX
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-DS90LV019TMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS90LV019TMX
SOIC Interface Transceiver IC 710-DS90LV019TMX
IC LINE TRANSCEIVER, PDSO14, SOIC-14, Line Driver or Receiver Product overview: DS90LV019TMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMX can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PDSO14, SOIC-14, Line Driver or Receiver Product overview: DS90LV019TMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX - 083491-DS90LV019TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX
083491-DS90LV019TMX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX 083491-DS90LV019TMX
Manufacturer: Texas Instruments Win Source Part Number: 083491-DS90LV019TMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083491-DS90LV019TMX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DS90LV019TMX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV019TMX
LVDS Interface IC DS90LV019TMX
LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-SOIC -40 to 85

LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV019TMX 710-DS90LV019TMX 083491-DS90LV019TMX DS90LV019TMX DS90LV019TMX
Product Name DS90LV019 3.3V or 5V LVDS Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Transceiver Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details