Texas Instruments DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TM/NOPB

Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV019 3.3V or 5V LVDS Driver/Receiver - DS90LV019TM/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV019 3.3V or 5V LVDS Driver/Receiver
DS90LV019TM/NOPB
DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TM/NOPB
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
 - DS90LV019TM/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
 - DS90LV019TM/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-DS90LV019TM/NOPB
Dual 3.3V SOIC Interface Transceiver IC 710-DS90LV019TM/NOPB
LVDS Transceiver 100Mbps 3.3V SOIC 2Ch Product overview: DS90LV019TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TM/NOPB can be used for catalog matching and distributor lookup.

LVDS Transceiver 100Mbps 3.3V SOIC 2Ch Product overview: DS90LV019TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM/NOPB - 773367-DS90LV019TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM/NOPB
773367-DS90LV019TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM/NOPB 773367-DS90LV019TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773367-DS90LV019TM/N OPB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: DS90LV019 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DS90LV019TM; DS90LV019TMX; DS90LV019 MWC; DS90LV019 MDC/NOPB; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773367-DS90LV019TM/NOPB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Family Name: DS90LV019
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DS90LV019TM; DS90LV019TMX; DS90LV019 MWC; DS90LV019 MDC/NOPB;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lvds Transceiver, 100Mbps, -40To85Deg C; Msl Texas Instruments - 29AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Transceiver, 100Mbps, -40To85Deg C; Msl Texas Instruments
29AH4105
Lvds Transceiver, 100Mbps, -40To85Deg C; Msl Texas Instruments 29AH4105
LVDS TRANSCEIVER, 100MBPS, -40TO85DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LVDS TRANSCEIVER, 100MBPS, -40TO85DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV019TM/NOPB
LVDS Interface IC DS90LV019TM/NOPB
LVDS Interface IC 3.3V OR 5V LVDS DRVR RECEIVER

LVDS Interface IC 3.3V OR 5V LVDS DRVR RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV019TM/NOPB DS90LV019TM/NOPB 710-DS90LV019TM/NOPB 773367-DS90LV019TM/NOPB 29AH4105 DS90LV019TM/NOPB
Product Name DS90LV019 3.3V or 5V LVDS Driver/Receiver Dual 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM/NOPB Lvds Transceiver, 100Mbps, -40To85Deg C; Msl Texas Instruments LVDS Interface IC
Technology LVDS Bus LVDS
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details