Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017MX/NOPB DS90LV017MX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 773366-DS90LV017MX/N OPB Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 155Mbps Part Status: Obsolete(EOL) Family Name: DS90LV017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX9110ESA+; MAX9110ESA+T; MAX9110ESA-T; MAX9110ESA; Introduction Date: June 01, 1998 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 773366-DS90LV017MX/N OPB Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 155Mbps Part Status: Obsolete(EOL) Family Name: DS90LV017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX9110ESA+; MAX9110ESA+T; MAX9110ESA-T; MAX9110ESA; Introduction Date: June 01, 1998 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017MX/NOPB - 773366-DS90LV017MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017MX/NOPB
773366-DS90LV017MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017MX/NOPB 773366-DS90LV017MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773366-DS90LV017MX/N OPB Packaging: Reel package Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 155Mbps Part Status: Obsolete(EOL) Family Name: DS90LV017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX9110ESA+; MAX9110ESA+T; MAX9110ESA-T; MAX9110ESA; Introduction Date: June 01, 1998 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773366-DS90LV017MX/NOPB
Packaging: Reel package
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 155Mbps
Part Status: Obsolete(EOL)
Family Name: DS90LV017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX9110ESA+; MAX9110ESA+T; MAX9110ESA-T; MAX9110ESA;
Introduction Date: June 01, 1998
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-DS90LV017MX/NOPB
Interface Transceiver IC 710-DS90LV017MX/NOPB
IC DRIVER 1/0 8SOIC Product overview: DS90LV017MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV017MX/NOPB can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 8SOIC Product overview: DS90LV017MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV017MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 773366-DS90LV017MX/NOPB 710-DS90LV017MX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017MX/NOPB Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 155000 kbps 155000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details