The DS90LV011A is a single LVDS driver optimized for high-speed, low-power applications, operating from a single 3.3V supply with a differential output swing of ±350mV. It supports data rates up to 400Mbps (200MHz) and has a maximum propagation delay of 1.5ns and differential skew of 700ps. The device is housed in a 5-lead SOT-23 package and operates over the industrial temperature range of -40°C to +85°C. Power-off protection places outputs in tri-state when unpowered. It complies with the TIA/EIA-644-A standard.
Single High Speed Differential Driver 5-SOT-23 -40 to 85
400Mbps LVDS Single Driver, SOT-23, 3.3V, 1.5ns Product overview: DS90LV011ATMF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011ATMF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092011-DS90LV011ATMF
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
LVDS Interface IC 400-Mbps LVDS single high-speed differential driver 5-SOT-23 -40 to 85
IC DRIVER 1/0 SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV011ATMF | 710-DS90LV011ATMF | 092011-DS90LV011ATMF | DS90LV011ATMF | DS90LV011ATMF |
| Product Name | DS90LV011A Single High Speed Differential Driver | 3.3V SOT-23 Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011ATMF | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Device Type | DS90LV011A Single High Speed Differential Driver | Transceiver | Receiver | Driver | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |