Texas Instruments DS90LV011AQ-Q1 Automotive LVDS Differential Driver DS90LV011AQMFX/NOPB

Description
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV011AQ-Q1 Automotive LVDS Differential Driver - DS90LV011AQMFX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV011AQ-Q1 Automotive LVDS Differential Driver
DS90LV011AQMFX/NOPB
DS90LV011AQ-Q1 Automotive LVDS Differential Driver DS90LV011AQMFX/NOPB
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125

Automotive LVDS Differential Driver 5-SOT-23 -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMFX/NOPB - 203436-DS90LV011AQMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMFX/NOPB
203436-DS90LV011AQMFX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMFX/NOPB 203436-DS90LV011AQMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203436-DS90LV011AQMF X/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203436-DS90LV011AQMFX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Interface Transceiver IC
710-DS90LV011AQMFX/NOPB
3.3V SOT-23 Interface Transceiver IC 710-DS90LV011AQMFX/NOPB
LVDS Driver, 400Mbps, 1-Ch, SOT-23-5, 3.3V Product overview: DS90LV011AQMFX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AQMFX/N OPB can be used for catalog matching and distributor lookup.

LVDS Driver, 400Mbps, 1-Ch, SOT-23-5, 3.3V Product overview: DS90LV011AQMFX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AQMFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV011AQMFX/NOPB
LVDS Interface IC DS90LV011AQMFX/NOPB
LVDS Interface IC Automotive LVDS differential driver 5-SOT-23 -40 to 125

LVDS Interface IC Automotive LVDS differential driver 5-SOT-23 -40 to 125

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV011AQMFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV011AQMFX/NOPB
Drivers, Receivers, Transceivers DS90LV011AQMFX/NOPB
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV011AQMFX/NOPB 203436-DS90LV011AQMFX/NOPB 710-DS90LV011AQMFX/NOPB DS90LV011AQMFX/NOPB DS90LV011AQMFX/NOPB
Product Name DS90LV011AQ-Q1 Automotive LVDS Differential Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMFX/NOPB 3.3V SOT-23 Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type DS90LV011AQ-Q1 Automotive LVDS Differential Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 710-32R2211RX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details