Texas Instruments DS90LV011AQ-Q1 Automotive LVDS Differential Driver DS90LV011AQMF/NOPB

Description
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV011AQ-Q1 Automotive LVDS Differential Driver - DS90LV011AQMF/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV011AQ-Q1 Automotive LVDS Differential Driver
DS90LV011AQMF/NOPB
DS90LV011AQ-Q1 Automotive LVDS Differential Driver DS90LV011AQMF/NOPB
Automotive LVDS Differential Driver 5-SOT-23 -40 to 125

Automotive LVDS Differential Driver 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Interface Transceiver IC
710-DS90LV011AQMF/NOPB
3.3V SOT-23 Interface Transceiver IC 710-DS90LV011AQMF/NOPB
LVDS Differential Driver 400Mbps SOT-23 3.3V 1Ch Product overview: DS90LV011AQMF/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AQMF/NO PB can be used for catalog matching and distributor lookup.

LVDS Differential Driver 400Mbps SOT-23 3.3V 1Ch Product overview: DS90LV011AQMF/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AQMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMF/NOPB - 773365-DS90LV011AQMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMF/NOPB
773365-DS90LV011AQMF/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMF/NOPB 773365-DS90LV011AQMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773365-DS90LV011AQMF /NOPB Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Family Name: DS90LV011AQMF NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): FIN1001M5; FIN1001M5X_Q; DG90LV011DV-T1-E3; ADN4661BRZ; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 773365-DS90LV011AQMF/NOPB
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Family Name: DS90LV011AQMF NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): FIN1001M5; FIN1001M5X_Q; DG90LV011DV-T1-E3; ADN4661BRZ;
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV011AQMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV011AQMF/NOPB
Drivers, Receivers, Transceivers DS90LV011AQMF/NOPB
IC DRIVER 1/0 SOT23-5

IC DRIVER 1/0 SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV011AQMF/NOPB
LVDS Interface IC DS90LV011AQMF/NOPB
LVDS Interface IC Automotive LVDS differential driver 5-SOT-23 -40 to 125

LVDS Interface IC Automotive LVDS differential driver 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV011AQMF/NOPB 710-DS90LV011AQMF/NOPB 773365-DS90LV011AQMF/NOPB DS90LV011AQMF/NOPB DS90LV011AQMF/NOPB
Product Name DS90LV011AQ-Q1 Automotive LVDS Differential Driver 3.3V SOT-23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AQMF/NOPB Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type DS90LV011AQ-Q1 Automotive LVDS Differential Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details