Automotive LVDS Differential Line Receiver 5-SOT-23 -40 to 125
Automotive LVDS Receiver, 400Mbps, SOT-23, -40 to 125°C Product overview: DS90LT012AQMF/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LT012AQMF/NO
IC RECEIVER 0/1 SOT23-5
LVDS DIFF LINE RECEIVER, SOT23; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
LVDS Interface IC Auto LVDS Diff Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LT012AQMF/NOPB | 710-DS90LT012AQMF/NOPB | DS90LT012AQMF/NOPB | 34AH0548 | DS90LT012AQMF/NOPB |
| Product Name | DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver | Automotive SOT-23 Interface Transceiver IC | Drivers, Receivers, Transceivers | Lvds Diff Line Receiver, Sot23; Device Type Texas Instruments | LVDS Interface IC |
| Technology | LVDS | LVDS | Bus LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |